Vishay Intertechnology, Inc. INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB330J

Description
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB330J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB330J
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB330J
INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EB330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB330J-ND
Fixed Inductors ISC1812EB330J-ND
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)

33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB330J ISC1812EB330J-ND
Product Name INDUCTOR WW 33UH 5% 1812 33¦H 202mA - - Ferrite Core ¦5% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 202 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details