Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN561K

Description
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN561K-ND
Fixed Inductors ISC1812BN561K-ND
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN561K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN561K
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN561K
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN561K-ND ISC1812BN561K
Product Name Fixed Inductors INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details