FIXED IND 8.2UH 195MA 1.65 OHM
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)
FIXED IND 8.2UH 195MA 1.65 OHM
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Inductor RF Chip Shielded/Molded Wirewound 8.2uH 10% 7.96MHz 30Q-Factor Powdered Iron 0.195A 1.65Ohm DCR 1210 T/R Product overview: ISC1210ER8R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 7.96MHz, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 7.96MHz, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER8R2K can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-ISC1210ER8R2KDKR-ND | ISC1210ER8R2K | 71-ISC1210ER8R2K |
| Product Name | Fixed Inductors | INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max | 8.2uH 7.96MHz 0.195A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Core Material | Powdered Iron; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |