Inductor RF Chip Shielded/Molded Wirewound 680uH 10% 796KHz 40Q-Factor Ferrite 0.076A 12Ohm DCR 1812 T/R Product overview: ISC1812ER681K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 796KHz, 0.076A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 796KHz, 0.076A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER681K can be used for catalog matching and distributor lookup.
INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Win Source Part Number: 1382349-ISC1812ER681
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ISC-1812
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 680 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500 pcs
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 2.6MHz
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 12Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current Rating (Amps): 76 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ISC1812ER681K | ISC1812ER681K | 1382349-ISC1812ER681K | 541-1619-2-ND |
| Product Name | 680uH 796KHz 0.076A Inductor and Choke | INDUCTOR WW 680UH 10% 1812 680¦H 76mA - - Ferrite Core ¦10% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 680 microH | 680 microH | 680 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Molded / Shielded | Shielded | Shielded |