Vishay Precision Group Fixed Inductors ISC1210ERR10M

Description
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR10M-ND
Fixed Inductors ISC1210ERR10M-ND
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR10M
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR10M
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 100Nh, Smd; Inductance Vishay - 53K5298 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, Smd; Inductance Vishay
53K5298
Inductor, Shielded, 100Nh, Smd; Inductance Vishay 53K5298
INDUCTOR, SHIELDED, 100NH, SMD; Inductance:100nH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, SMD; Inductance:100nH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR10M-ND ISC1210ERR10M 53K5298
Product Name Fixed Inductors INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 100Nh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details