Vishay Precision Group Fixed Inductors ISC1812ES561K

Description
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES561K-ND
Fixed Inductors ISC1812ES561K-ND
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES561K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES561K
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES561K
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 560Uh, Smd; Inductance Vishay - 53K5456 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Uh, Smd; Inductance Vishay
53K5456
Inductor, Shielded, 560Uh, Smd; Inductance Vishay 53K5456
INDUCTOR, SHIELDED, 560UH, SMD; Inductance:560µH; RMS Current (Irms):82mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560UH, SMD; Inductance:560µH; RMS Current (Irms):82mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES561K-ND ISC1812ES561K 53K5456
Product Name Fixed Inductors INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 560Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 3631B100MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details