Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER2R2J

Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER2R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER2R2J-ND
Fixed Inductors ISC1812ER2R2J-ND
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER2R2J-ND ISC1812ER2R2J
Product Name Fixed Inductors INDUCTOR WW 2.2UH 5% 1812 2.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - A104667CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details