Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER221K

Description
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1616-2-ND
Fixed Inductors 541-1616-2-ND
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER221K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER221K
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER221K
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1616-2-ND ISC1812ER221K
Product Name Fixed Inductors INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details