Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER3R3J

Description
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER3R3J-ND
Fixed Inductors ISC1210ER3R3J-ND
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER3R3J-ND ISC1210ER3R3J
Product Name Fixed Inductors INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details