Vishay Intertechnology, Inc. Fixed Inductors ISC1812BNR10K

Description
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BNR10K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR10K-ND
Fixed Inductors ISC1812BNR10K-ND
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 10% 1812 100nH 552mA - - Non-Magnetic Core ¦10% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812BNR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 10% 1812 100nH 552mA - - Non-Magnetic Core ¦10% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812BNR10K
INDUCTOR WW 100NH 10% 1812 100nH 552mA - - Non-Magnetic Core ¦10% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR10K
INDUCTOR WW 100NH 10% 1812 100nH 552mA - - Non-Magnetic Core ¦10% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 100NH 10% 1812 100nH 552mA - - Non-Magnetic Core ¦10% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BNR10K-ND ISC1812BNR10K
Product Name Fixed Inductors INDUCTOR WW 100NH 10% 1812 100nH 552mA - - Non-Magnetic Core ¦10% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details