Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER1R8K

Description
1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER1R8K-ND
Fixed Inductors ISC1812ER1R8K-ND
1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)

1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max - ISC1812ER1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max
ISC1812ER1R8K
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max ISC1812ER1R8K
INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER1R8K-ND ISC1812ER1R8K
Product Name Fixed Inductors INDUCTOR WW 1.8UH 10% 1812 1.8¦H 403mA - - Powdered Iron Core ¦10% Shielded 430 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0180 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details