Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN331K

Description
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN331K-ND
Fixed Inductors ISC1812BN331K-ND
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN331K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN331K-ND ISC1812BN331K
Product Name Fixed Inductors INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details