Vishay Intertechnology, Inc. Fixed Inductors ISC1812BNR56K

Description
560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BNR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR56K-ND
Fixed Inductors ISC1812BNR56K-ND
560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812BNR56K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details