Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER3R9J

Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER3R9J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER3R9J-ND
Fixed Inductors ISC1812ER3R9J-ND
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER3R9J
INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER3R9J-ND ISC1812ER3R9J
Product Name Fixed Inductors INDUCTOR WW 3.9UH 5% 1812 3.9¦H 344mA - - Powdered Iron Core ¦5% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers