Vishay Intertechnology, Inc. Fixed Inductors ISC1812ERR82M

Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ERR82M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR82M-ND
Fixed Inductors ISC1812ERR82M-ND
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ERR82M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ERR82M
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR82M
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ERR82M-ND ISC1812ERR82M
Product Name Fixed Inductors INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers