Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY33NM

Description
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY33NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY33NM-ND
Fixed Inductors ISC1210SY33NM-ND
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)

33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY33NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY33NM
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY33NM
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY33NM-ND ISC1210SY33NM
Product Name Fixed Inductors INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details