Vishay Precision Group Fixed Inductors ISC1210ER220K

Description
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-ISC1210ER220KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-ISC1210ER220KTR-ND
Fixed Inductors 541-ISC1210ER220KTR-ND
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ISC1210ER220KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 150MA 3.1 OHM SMD

FIXED IND 22UH 150MA 3.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 541-ISC1210ER220KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-ISC1210ER220KCT-ND
Fixed Inductors 541-ISC1210ER220KCT-ND
FIXED IND 22UH 150MA 3.1 OHM SMD

FIXED IND 22UH 150MA 3.1 OHM SMD

Buy Now Datasheet
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER220K
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER220K
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 22Uh, Smd, Full Reel; Inductance Vishay - 53K5345 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, Smd, Full Reel; Inductance Vishay
53K5345
Inductor, Shielded, 22Uh, Smd, Full Reel; Inductance Vishay 53K5345
INDUCTOR, SHIELDED, 22UH, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):150mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):150mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-ISC1210ER220KTR-ND ISC1210ER220K 53K5345
Product Name Fixed Inductors INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 22Uh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details