Vishay Intertechnology, Inc. INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR47J

Description
INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR47J
INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR47J
INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SYR47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR47J-ND
Fixed Inductors ISC1210SYR47J-ND
470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)

470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SYR47J ISC1210SYR47J-ND
Product Name INDUCTOR WW 470NH 5% 1210 470nH 460mA - - Powdered Iron Core ¦5% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.4400 ohms 0.4400 ohms
Rated DC Current 460 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details