Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER151J

Description
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER151J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER151J-ND
Fixed Inductors ISC1812ER151J-ND
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER151J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER151J
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER151J
INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER151J-ND ISC1812ER151J
Product Name Fixed Inductors INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-22N 0201HL-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details