Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES181J

Description
180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES181J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES181J-ND
Fixed Inductors ISC1812ES181J-ND
180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)

180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES181J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES181J
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES181J
INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES181J-ND ISC1812ES181J
Product Name Fixed Inductors INDUCTOR WW 180UH 5% 1812 180¦H 111mA - - Ferrite Core ¦5% Shielded 5.72 Ohm Max 40 @ 796kHz 4.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details