Vishay Intertechnology, Inc. INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR15K

Description
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR15K
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR15K
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1608-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1608-2-ND
Fixed Inductors 541-1608-2-ND
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR15K 541-1608-2-ND
Product Name INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1500 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details