Vishay Intertechnology, Inc. INDUCTOR WW 4.7UH 5% 1812 4.7¦H 336mA - - Powdered Iron Core ¦5% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB4R7J

Description
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 336mA - - Powdered Iron Core ¦5% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 336mA - - Powdered Iron Core ¦5% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 336mA - - Powdered Iron Core ¦5% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 336mA - - Powdered Iron Core ¦5% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB4R7J
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 336mA - - Powdered Iron Core ¦5% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB4R7J
INDUCTOR WW 4.7UH 5% 1812 4.7¦H 336mA - - Powdered Iron Core ¦5% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 4.7UH 5% 1812 4.7¦H 336mA - - Powdered Iron Core ¦5% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EB4R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB4R7J-ND
Fixed Inductors ISC1812EB4R7J-ND
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)

4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB4R7J ISC1812EB4R7J-ND
Product Name INDUCTOR WW 4.7UH 5% 1812 4.7¦H 336mA - - Powdered Iron Core ¦5% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.6200 ohms 0.6200 ohms
Rated DC Current 336 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - A129463TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details