Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES6R8K

Description
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES6R8K-ND
Fixed Inductors ISC1812ES6R8K-ND
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max - ISC1812ES6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max
ISC1812ES6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max ISC1812ES6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 6.8Uh, 306Ma, 10%, 32Mhz; Body Material Vishay - 53K5459 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, 306Ma, 10%, 32Mhz; Body Material Vishay
53K5459
Power Inductor, 6.8Uh, 306Ma, 10%, 32Mhz; Body Material Vishay 53K5459
POWER INDUCTOR, 6.8UH, 306MA, 10%, 32MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:306mA; DC Current Rating:306mA; DC Resistance Max:0.75ohm; Inductance:6.8µH; Inductance Tolerance:± 10%; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, 306MA, 10%, 32MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:306mA; DC Current Rating:306mA; DC Resistance Max:0.75ohm; Inductance:6.8µH; Inductance Tolerance:± 10%; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES6R8K-ND ISC1812ES6R8K 53K5459
Product Name Fixed Inductors INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max Power Inductor, 6.8Uh, 306Ma, 10%, 32Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details