Vishay Intertechnology, Inc. INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR27K

Description
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812BNR27K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812BNR27K
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR27K
INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BNR27K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR27K-ND
Fixed Inductors ISC1812BNR27K-ND
270nH Shielded Wirewound Inductor 1812 (4532 Metric)

270nH Shielded Wirewound Inductor 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BNR27K ISC1812BNR27K-ND
Product Name INDUCTOR WW 270NH 10% 1812 270nH 418mA - - Non-Magnetic Core ¦10% Shielded 400 mOhm Max 30 @ 25.2MHz 280MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose RF Choke
Inductance Range 0.2700 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4000 ohms
Rated DC Current 418 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details