INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812BNR39K | ISC1812BNR39K-ND |
| Product Name | INDUCTOR WW 390NH 10% 1812 390nH 342mA - - Non-Magnetic Core ¦10% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.3900 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.6000 ohms | 0.4500 ohms |
| Rated DC Current | 342 milliamps |