Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES3R9K

Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES3R9K-ND
Fixed Inductors ISC1812ES3R9K-ND
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max - ISC1812ES3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max
ISC1812ES3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max ISC1812ES3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES3R9K-ND ISC1812ES3R9K
Product Name Fixed Inductors INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567647P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details