Vishay Intertechnology, Inc. Fixed Inductors ISC1210SYR39M

Description
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR39M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR39M-ND
Fixed Inductors ISC1210SYR39M-ND
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR39M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR39M
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR39M
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SYR39M-ND ISC1210SYR39M
Product Name Fixed Inductors INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details