Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB331K

Description
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB331K-ND
Fixed Inductors ISC1812EB331K-ND
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB331K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB331K-ND ISC1812EB331K
Product Name Fixed Inductors INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details