Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN560J

Description
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN560J-ND
Fixed Inductors ISC1812BN560J-ND
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)

56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN560J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN560J
INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN560J
INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN560J-ND ISC1812BN560J
Product Name Fixed Inductors INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details