Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER39NK

Description
39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER39NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER39NK-ND
Fixed Inductors ISC1210ER39NK-ND
39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)

39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER39NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER39NK
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER39NK
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER39NK-ND ISC1210ER39NK
Product Name Fixed Inductors INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details