Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY68NM

Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY68NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY68NM-ND
Fixed Inductors ISC1210SY68NM-ND
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY68NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY68NM
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY68NM
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY68NM-ND ISC1210SY68NM
Product Name Fixed Inductors INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details