Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER220K

Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1691-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1691-2-ND
Fixed Inductors 541-1691-2-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1691-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1691-1-ND
Fixed Inductors 541-1691-1-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1691-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1691-6-ND
Fixed Inductors 541-1691-6-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER220K
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER220K
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1691-2-ND ISC1812ER220K
Product Name Fixed Inductors INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details