Vishay Intertechnology, Inc. 0.68uH 25.2MHz 0.271A Inductor and Choke ISC1812ERR68K

Description
Inductor RF Chip Shielded/Molded Wirewound 0.68uH 10% 25.2MHz 30Q-Factor Non Magnetic 0.271A 0.95Ohm DCR 1812 T/R Product overview: ISC1812ERR68K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 25.2MHz, 0.271A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 25.2MHz, 0.271A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ERR68K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Shielded/Molded Wirewound 0.68uH 10% 25.2MHz 30Q-Factor Non Magnetic 0.271A 0.95Ohm DCR 1812 T/R Product overview: ISC1812ERR68K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 25.2MHz, 0.271A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 25.2MHz, 0.271A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ERR68K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.68uH 25.2MHz 0.271A Inductor and Choke - 71-ISC1812ERR68K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68uH 25.2MHz 0.271A Inductor and Choke
71-ISC1812ERR68K
0.68uH 25.2MHz 0.271A Inductor and Choke 71-ISC1812ERR68K
Inductor RF Chip Shielded/Molded Wirewound 0.68uH 10% 25.2MHz 30Q-Factor Non Magnetic 0.271A 0.95Ohm DCR 1812 T/R Product overview: ISC1812ERR68K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 25.2MHz, 0.271A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 25.2MHz, 0.271A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ERR68K can be used for catalog matching and distributor lookup.

Inductor RF Chip Shielded/Molded Wirewound 0.68uH 10% 25.2MHz 30Q-Factor Non Magnetic 0.271A 0.95Ohm DCR 1812 T/R Product overview: ISC1812ERR68K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 25.2MHz, 0.271A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 25.2MHz, 0.271A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ERR68K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ISC1812ERR68K
777247-ISC1812ERR68K
Fixed Inductors - ISC1812ERR68K 777247-ISC1812ERR68K
Manufacturer: Vishay Dale Win Source Part Number: 777247-ISC1812ERR68K Series: ISC-1812 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 296mA Shielding: Shielded Inductance: 680nH Mounting: SMD Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 195MHz Test Frequency: 25.2MHz Family Name: ISC-1812 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): 1812-681F; MIL1812R-681K; MCI1812-R68JB; MCI1812-R68MTW; Introduction Date: November 22, 1999 ECCN: EAR99 Country of Origin: Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 777247-ISC1812ERR68K
Series: ISC-1812
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Current Rating: 296mA
Shielding: Shielded
Inductance: 680nH
Mounting: SMD
Tolerance: ±10%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 195MHz
Test Frequency: 25.2MHz
Family Name: ISC-1812
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): 1812-681F; MIL1812R-681K; MCI1812-R68JB; MCI1812-R68MTW;
Introduction Date: November 22, 1999
ECCN: EAR99
Country of Origin: Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - ISC1812ERR68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR68K-ND
Fixed Inductors ISC1812ERR68K-ND
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ISC1812ERR68K 777247-ISC1812ERR68K ISC1812ERR68K-ND
Product Name 0.68uH 25.2MHz 0.271A Inductor and Choke Fixed Inductors - ISC1812ERR68K Fixed Inductors
Core Material Non-Magnetic Non-Magnetic
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details