Vishay Intertechnology, Inc. Fixed Inductors ISC1812BNR12K

Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BNR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR12K-ND
Fixed Inductors ISC1812BNR12K-ND
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 10% 1812 120nH 519mA - - Non-Magnetic Core ¦10% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812BNR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 10% 1812 120nH 519mA - - Non-Magnetic Core ¦10% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812BNR12K
INDUCTOR WW 120NH 10% 1812 120nH 519mA - - Non-Magnetic Core ¦10% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR12K
INDUCTOR WW 120NH 10% 1812 120nH 519mA - - Non-Magnetic Core ¦10% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 120NH 10% 1812 120nH 519mA - - Non-Magnetic Core ¦10% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BNR12K-ND ISC1812BNR12K
Product Name Fixed Inductors INDUCTOR WW 120NH 10% 1812 120nH 519mA - - Non-Magnetic Core ¦10% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details