Vishay Precision Group INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER102K

Description
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER102K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER102K
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER102K
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1613-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1613-2-ND
Fixed Inductors 541-1613-2-ND
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1613-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1613-1-ND
Fixed Inductors 541-1613-1-ND
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1613-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1613-6-ND
Fixed Inductors 541-1613-6-ND
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Wirewound, 1Mh, 0.066A, 1812; Inductance Vishay - 56AC1079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1Mh, 0.066A, 1812; Inductance Vishay
56AC1079
Inductor, Wirewound, 1Mh, 0.066A, 1812; Inductance Vishay 56AC1079
INDUCTOR, WIREWOUND, 1MH, 0.066A, 1812; Inductance:1mH; DC Resistance Max:16ohm; Self Resonant Frequency:2MHz; DC Current Rating:66mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series; Inductor Construction:-RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 1MH, 0.066A, 1812; Inductance:1mH; DC Resistance Max:16ohm; Self Resonant Frequency:2MHz; DC Current Rating:66mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 1Mh, 0.066A, 1812; Inductance Vishay - 52M5143 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1Mh, 0.066A, 1812; Inductance Vishay
52M5143
Inductor, Wirewound, 1Mh, 0.066A, 1812; Inductance Vishay 52M5143
INDUCTOR, WIREWOUND, 1MH, 0.066A, 1812; Inductance:1mH; DC Resistance Max:16ohm; Self Resonant Frequency:2MHz; DC Current Rating:66mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 1MH, 0.066A, 1812; Inductance:1mH; DC Resistance Max:16ohm; Self Resonant Frequency:2MHz; DC Current Rating:66mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ER102K 541-1613-2-ND 56AC1079 52M5143
Product Name INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Wirewound, 1Mh, 0.066A, 1812; Inductance Vishay Inductor, Wirewound, 1Mh, 0.066A, 1812; Inductance Vishay
Application General Purpose
Inductance Range 1000 microH 1000 microH 1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 66 milliamps 66 milliamps 66 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details