Vishay Intertechnology, Inc. INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN561J

Description
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN561J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN561J
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN561J
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BN561J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN561J-ND
Fixed Inductors ISC1812BN561J-ND
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BN561J ISC1812BN561J-ND
Product Name INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 560 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 82 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details