Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN2R7K

Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN2R7K-ND
Fixed Inductors ISC1812BN2R7K-ND
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN2R7K
INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN2R7K-ND ISC1812BN2R7K
Product Name Fixed Inductors INDUCTOR WW 2.7UH 10% 1812 2.7¦H 378mA - - Powdered Iron Core ¦10% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2125949 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details