470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ISC1812ER471J-ND | ISC1812ER471J |
| Product Name | Fixed Inductors | INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |