33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)
INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
INDUCTOR, SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):202mA; Inductor Construction:Shielde
POWER INDUCTOR 33UH 202MA 10% 12MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:202mA; DC Current Rating:202mA; DC Resistance Max:1.72ohm; Inductance:33µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1650-2-ND | ISC1812ES330K | 53K5438 | 53K5439 |
| Product Name | Fixed Inductors | INDUCTOR WW 33UH 10% 1812 33¦H 202mA - - Ferrite Core ¦10% Shielded 1.72 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Inductor, Shielded, 33Uh, Smd; Inductance Vishay | Power Inductor 33Uh 202Ma 10% 12Mhz; Body Material Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | |||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |