Vishay Precision Group Fixed Inductors ISC1210ER330K

Description
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER330K-ND
Fixed Inductors ISC1210ER330K-ND
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max - ISC1210ER330K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max
ISC1210ER330K
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max ISC1210ER330K
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 33Uh, Smd; Inductance Vishay - 53K5353 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, Smd; Inductance Vishay
53K5353
Inductor, Shielded, 33Uh, Smd; Inductance Vishay 53K5353
INDUCTOR, SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):115mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:5.1ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):115mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:5.1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ER330K-ND ISC1210ER330K 53K5353
Product Name Fixed Inductors INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max Inductor, Shielded, 33Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126000P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 840 milliamps
Standards and Certifications RoHS
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details