Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER271K

Description
270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER271K-ND
Fixed Inductors ISC1812ER271K-ND
270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric)

270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER271K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER271K
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER271K
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER271K-ND ISC1812ER271K
Product Name Fixed Inductors INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers