Vishay Intertechnology, Inc. Fixed Inductors ISC1812EBR33J

Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EBR33J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EBR33J-ND
Fixed Inductors ISC1812EBR33J-ND
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812EBR33J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812EBR33J
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812EBR33J
INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EBR33J-ND ISC1812EBR33J
Product Name Fixed Inductors INDUCTOR WW 330NH 5% 1812 330nH 394mA - - Non-Magnetic Core ¦5% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details