Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB5R6J

Description
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB5R6J-ND
Fixed Inductors ISC1812EB5R6J-ND
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB5R6J-ND ISC1812EB5R6J
Product Name Fixed Inductors INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details