Vishay Intertechnology, Inc. Fixed Inductors ISC1210SYR27M

Description
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR27M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR27M-ND
Fixed Inductors ISC1210SYR27M-ND
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)

270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR27M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR27M
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR27M
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SYR27M-ND ISC1210SYR27M
Product Name Fixed Inductors INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data