Vishay Intertechnology, Inc. INDUCTOR WW 820NH 5% 1812 820nH 242mA - - Non-Magnetic Core ¦5% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812EBR82J

Description
INDUCTOR WW 820NH 5% 1812 820nH 242mA - - Non-Magnetic Core ¦5% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 820NH 5% 1812 820nH 242mA - - Non-Magnetic Core ¦5% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 820NH 5% 1812 820nH 242mA - - Non-Magnetic Core ¦5% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812EBR82J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 5% 1812 820nH 242mA - - Non-Magnetic Core ¦5% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812EBR82J
INDUCTOR WW 820NH 5% 1812 820nH 242mA - - Non-Magnetic Core ¦5% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812EBR82J
INDUCTOR WW 820NH 5% 1812 820nH 242mA - - Non-Magnetic Core ¦5% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 820NH 5% 1812 820nH 242mA - - Non-Magnetic Core ¦5% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EBR82J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EBR82J-ND
Fixed Inductors ISC1812EBR82J-ND
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EBR82J ISC1812EBR82J-ND
Product Name INDUCTOR WW 820NH 5% 1812 820nH 242mA - - Non-Magnetic Core ¦5% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.8200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 242 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469831 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details