Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB102K

Description
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB102K-ND
Fixed Inductors ISC1812EB102K-ND
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB102K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB102K
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB102K
INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB102K-ND ISC1812EB102K
Product Name Fixed Inductors INDUCTOR WW 1000UH 10% 1812 1mH 66mA - - Ferrite Core ¦10% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Application RF Choke
View Details