Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER150K

Description
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1614-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1614-6-ND
Fixed Inductors 541-1614-6-ND
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1614-2-ND
Fixed Inductors 541-1614-2-ND
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1614-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1614-1-ND
Fixed Inductors 541-1614-1-ND
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER150K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER150K
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER150K
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1614-6-ND ISC1812ER150K
Product Name Fixed Inductors INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers