Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN3R3K

Description
3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN3R3K-ND
Fixed Inductors ISC1812BN3R3K-ND
3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)

3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN3R3K
INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN3R3K-ND ISC1812BN3R3K
Product Name Fixed Inductors INDUCTOR WW 3.3UH 10% 1812 3.3¦H 357mA - - Powdered Iron Core ¦10% Shielded 550 mOhm Max 30 @ 7.96MHz 61MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details