Manufacturer: Vishay Dale
Win Source Part Number: 1327390-ISC1210ER390
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
Inductance: 39 µH
Height - Seated (Max): 0.095" (2.41mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Iron Powder
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 14MHz
DC Resistance (DCR): 5.9Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 105 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant
INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)
Inductor RF Chip Shielded/Molded Wirewound 39uH 10% 2.52MHz 30Q-Factor Powdered Iron 0.105A 5.9Ohm DCR 1210 T/R Product overview: ISC1210ER390K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH, 2.52MHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, 2.52MHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER390K can be used for catalog matching and distributor lookup.
POWER INDUCTOR 39UH 105MA 10% 14MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:105mA; DC Current Rating:105mA; DC Resistance Max:5.9ohm; Inductance:39µH; Inductance Tolerance:± 10%; Inductor Case Style:1210 RoHS Compliant: Yes
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327390-ISC1210ER390K | ISC1210ER390K | ISC1210ER390K-ND | 71-ISC1210ER390K | 53K5355 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | 39uH 2.52MHz 0.105A Inductor and Choke | Power Inductor 39Uh 105Ma 10% 14Mhz; Body Material Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | ||||
| Core Material | Iron | Powdered Iron; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke | General Purpose |