INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812EBR10M | ISC1812EBR10M-ND |
| Product Name | INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.1000 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.2300 ohms | 0.2300 ohms |
| Rated DC Current | 552 milliamps |